Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS3371D DVD home theater system

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS3371D DVD home theater system
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3371D/F7
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585164536
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Mar 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29191
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-03-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Jan 2018 21:14:21
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips HTS3371D DVD home theater system :
The short editorial description of Philips HTS3371D DVD home theater system

HTS3371D - HD, 5.1, 1000W, DVD, iPod, USB, HDMI
More>>>

Philips HTS3371D DVD home theater system:
The official marketing text of Philips HTS3371D DVD home theater system as supplied by the manufacturer
High definition pictures and powerful surround sound delivered by this elegant system provide unbeatable home entertainment. Enjoy sharp pictures with 1080p HDMI upconversion, as well as convenient iPod playback via the dock included.

Connect and enjoy multiple sources

Dock included for convenient playback from your iPod/iPhone
Use the docking station for your iPod and iPhone, and enjoy music from your iPod and iPhone on the home theater system.

Hi-Speed USB 2.0 Link plays video/music from USB flash drive
The Universal Serial Bus or USB is a protocol standard that is conveniently used to link PCs, peripherals and consumer electronic equipment. Hi-Speed USB devices have a data transfer rate of up to 480 Mbps - up from the 12 Mbps in original USB ones. With Hi-Speed USB 2.0 Link, all you have to do is plug in your USB device, select the movie, music or photo and play away.

Bring audio and video to life

HDMI 1080p upscales to high definition for sharper pictures
HDMI 1080p upscaling delivers images that are crystal clear. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multichannel audio, without conversions to analog - delivering perfect picture and sound quality, completely free from noise.

Advanced Class D Amplifier for compact, powerful sound

Easy to set up and use

EasyLink controls all EasyLink products with a single remote
EasyLink lets you control multiple devices with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Play all your movies and music

DivX Ultra Certified for enhanced playback of DivX videos
With DivX support, you are able to enjoy DivX encoded videos in the comfort of your living room. The DivX media format is an MPEG4-based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW, and DVD recordable discs. DivX Ultra combines DivX playback with great features like integrated subtitles, multiple audio languages, multiple tracks and menus into one convenient file format.

Plays CD, (S)VCD, DVD, DVD+R/RW, DVD-R/RW, DVD+R DL
Play virtually any disc you want - whether they be CDs, (S)VCDs, DVDs, DVD+R, DVD-R, DVD+RW, DVD-RW or DVD+R DL. Experience unbeatable flexibility and the convenience of playing all your discs on the one device.

Plays WMV, DivX, WMA, MP3 and JPEG digital camera photos
Play virtually any media format you want - whether they be WMV, DivX, MP3s or JPEGs. Experience the unbeatable convenience of great playability, and the luxury of sharing media files on your TV or home theater system - in the comfort of your living room.

Fits your space and lifestyle

Energy Star for energy efficiency and low power consumption
Energy Star-labeled home electrical products are designed to use less energy - saving you money while reducing environmental pollution. In fact, Energy Star-compliant products consume less than 1 watt of power while in standby mode. As an Energy Star partner, Philips develops products that meet the Energy Star guidelines for energy efficiency. This is achieved by having low standby power consumption through innovatively designed standby circuitry and stringent selection of components made with high efficiency materials.
Short summary description Philips HTS3371D DVD home theater system:
This short summary of the Philips HTS3371D DVD home theater system data-sheet is auto-generated and uses the product title and the first six key specs.
Philips HTS3371D DVD home theater system, DVD player, MPEG1,MPEG2,WMV, 5.1 channels, 1002 W, 60 dB, MP3,WMA
Long summary description Philips HTS3371D DVD home theater system :

Philips HTS3371D DVD home theater system. Optical disc player type: DVD player. Video formats supported: MPEG1,MPEG2,WMV. Audio output channels: 5.1 channels, RMS rated power: 1002 W, Signal-to-Noise Ratio (SNR): 60 dB. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω

This is an auto-generated long summary of Philips HTS3371D DVD home theater system based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Video
Video formats supported *
The type of video formats that can be used by this device.
MPEG1,MPEG2,WMV
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1002 W
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
60 dB
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
MP3 bit rates
32 - 256 Kbit/s
Audio system
System used to play music or speech.
Dolby Digital, Dolby Prologic II, Stereo
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer type
Loudspeaker which is dedicated to the reproduction of low-pitched audio frequencies known as bass.Subwoofers are made up of one or more woofers mounted in a loudspeaker enclosure—often made of wood—capable of withstanding air pressure while resisting deformation. Subwoofer enclosures come in a variety of designs, including bass reflex (with a port or passive radiator in the enclosure), infinite baffle, horn-loaded, and bandpass designs.
Passive subwoofer
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
The range of frequencies (low-high sounds) produced by a subwoofer, which is a loudspeaker which produced bass sounds (low frequency).
40 - 150 Hz
Subwoofer impedance
4 Ω
Technical details
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Slideshow
Yes
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
40 - 20000 Hz
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Digital audio coaxial in *
The socket in the device for the digital audio input. The signal is broight into the device via a coaxial cable with an RCA connector.
1
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
FM antenna
Yes
AUX in
Yes
Weight & dimensions
Center speaker dimensions (WxDxH)
100 x 75 x 100 mm
Center speaker weight
670 g
Satellite speaker dimensions (WxDxH)
100 x 75 x 100 mm
Subwoofer dimensions (WxDxH)
363 x 369 x 163 mm
Subwoofer weight
4.7 kg
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
180 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Packaging data
Package width
The distance from one side of the packaging to the other.
557 mm
Package depth
The distance from the front to the back of the packaging.
425 mm
Package height
The distance from the top to the bottom of the packaging.
307 mm
Package weight
Weight of the packaged product.
12.3 kg
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Power requirements
120V, 60Hz
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.01 kg
Surround speaker weight
480 g
Centre speaker driver diameter
7.62 cm (3")
Depth
The distance from the front to the back of something.
331 mm
Height
The measurement of the product from head to foot or from base to top.
57 mm
Satellite speaker driver diameter
7.62 cm (3")
Width
The measurement or extent of something from side to side.
360 mm
Antenna
FM
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
X