Philips logo

Philips HTS3355 DVD Home Theater System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
74690
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS3355 DVD Home Theater System:

Philips HTS3355 DVD Home Theater System, 4 W, 65 dB, 32 - 256 Kbit/s, 150 - 20000 Hz, 6 Ω, 150 - 20000 Hz

Long summary description Philips HTS3355 DVD Home Theater System:

Philips HTS3355 DVD Home Theater System. RMS rated power: 4 W, Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 6 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 3 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 16.5 cm (6.5"), Subwoofer frequency range: 40 - 150 Hz. Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.