Philips logo

Philips HTS3325 DivX Ultra DVD Home Theater System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47981
Info modified on:
14 Mar 2024, 17:10:03
Short summary description Philips HTS3325 DivX Ultra DVD Home Theater System:

Philips HTS3325 DivX Ultra DVD Home Theater System, 500 W, 65 dB, 32 - 256 Kbit/s, 120 - 20 Hz, 4 Ω, 120 - 20 Hz

Long summary description Philips HTS3325 DivX Ultra DVD Home Theater System:

Philips HTS3325 DivX Ultra DVD Home Theater System. RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 120 - 20 Hz, Center speaker impedance: 4 Ω. Satellite speaker frequency range: 120 - 20 Hz, Satellite speaker impedance: 8 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 16.5 cm (6.5"), Subwoofer frequency range: 30 - 120 Hz. Power consumption (standby): 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.