location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2.1 Home theatre HTS3261/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.1 Home theatre HTS3261/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3261/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871258158160 show
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2.1 Home theatre HTS3261/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3D Blu-ray
  • - iPod/iPhone ready
Long product name Philips 2.1 Home theatre HTS3261/12 :
The long product name of Philips 2.1 Home theatre HTS3261/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Blu-ray, iPod/iPhone, Dolby Digital 5.1, Dolby Digital Plus, Dolby True HD, DTS Digital Surround, DTS-HD, USB
More>>>
Philips 2.1 Home theatre HTS3261/12:
The official description of Philips 2.1 Home theatre HTS3261/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Class D amplifier for a truly dynamic and clear sound
Class D Amplifier takes an analog signal, converts it into a digital signal and then amplifies the signal digitally. The signal then enters a demodulation filter to give the final output. The amplified digital output delivers all the advantages of digital audio, including improved sound quality. In addition, Class ‘D’ Digital Amplifier has greater than 90% efficiency compared to traditional AB amplifiers. This high efficiency translates into a powerful amplifier with a small footprint.

Dolby TrueHD and DTS-HD for high fidelity surround sound
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Touch panel for intuitive playback and volume control
Intuitive touch panel controls allows you to control the volume as well as other playback options by simply pressing the touch sensitive controls on the front panel.

Full HD 3D Blu-ray for a truly immersive 3D movie experience
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Smart TV for access to PC movies and music, and online apps
Philips home theater systems with Smart TV offer you an array of enhanced features, including Net TV, SimplyShare and AV Remote. Net TV brings a wide range of online information and entertainment to your TV. Simply select Net TV in the Home Menu and to start browsing for services like, video-on-demand stores* for the latest releases in HD, and Catch-up TV. With SimplyShare you can access photos, music and movies stored on your PC from the comfort of your couch. Can't find the remote control? Simply use your smart phone or tablet PC to control your home theater via the Philips AV Remote app.

Music iLink to enjoy music from iPod/iPhone/MP3 player
Philips Music iLink allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your home theater. Simply connect your audio device to the Music iLink jack to enjoy your music with the superior sound quality of the Philips home theater.

EasyLink to control all HDMI CEC devices via a single remote
EasyLink lets you control multiple devices with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Hi-Speed USB 2.0 Link plays video/music from USB flash drive
The Universal Serial Bus or USB is a protocol standard that is conveniently used to link PCs, peripherals and consumer electronic equuipment. Hi-Speed USB devices have a data transfer rate of up to 480 Mbps - up from the 12 Mbps in original USB ones. With Hi-Speed USB 2.0 Link, all you have to do is plug in your USB device, select the movie, music or photo and play away.

Short summary description Philips 2.1 Home theatre HTS3261/12:
This short summary of the Philips 2.1 Home theatre HTS3261/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2.1 Home theatre HTS3261/12, Blu-Ray player, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, SD, SDHC, AVCHD, DIVX, MPEG1, MPEG2, MPEG4, RMVB, WMV, 5.1 channels

Long summary description Philips 2.1 Home theatre HTS3261/12:
This is an auto-generated long summary of Philips 2.1 Home theatre HTS3261/12 based on the first three specs of the first five spec groups.

Philips 2.1 Home theatre HTS3261/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Compatible memory cards: SD, SDHC. Video formats supported: AVCHD, DIVX, MPEG1, MPEG2, MPEG4, RMVB, WMV. Audio output channels: 5.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, TVs etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC-enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Touch panel for playback
Touch panel for playback

Intuitive touch panel control allows you to control the volume as well as other playback options by simply pressing the touch sensitive controls on the front panel.

Audio in
Audio in

Audio-in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player or laptop via a simple connection to your home cinema. Simply connect your audio device to the Audio-in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Full HD 3D Blu-ray
Full HD 3D Blu-ray

Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080 x 1920 HD resolution. Watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images creates the full HD 3D viewing experience in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high-quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Class D amplifier
Class D amplifier

The Class D Amplifier takes an analogue signal, converts it into a digital signal and then amplifies the signal digitally. The signal then enters a demodulation filter to produce the final output. The amplified digital output delivers all the advantages of digital audio, including improved sound quality. In addition, the Class 'D' Digital Amplifier has more than 90% efficiency compared with traditional AB amplifiers. This high efficiency translates into a powerful amplifier with a small footprint.

Smart TV
Smart TV

Philips home theatre systems with Smart TV offer you an array of enhanced features, including Net TV, DLNA and MyRemote. Net TV brings a wide range of online information and entertainment to your TV. Simply select Net TV in the Home Menu and start browsing for services like video-on-demand shops* for the latest releases in HD, and Catch-up TV. With DLNA, you can access photos, music and movies stored on your PC from the comfort of your sofa. Can't find the remote control? Simply use your smartphone or tablet PC to control your home theatre via the Philips MyRemote app.

Perfect match to Philips 3000 series TV*

Perfect match to Philips 3000 series TV

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Number of optical discs
1 discs
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX, MPEG1, MPEG2, MPEG4, RMVB, WMV
Full HD
Yes
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
400 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
Audio formats supported
AAC, MP3, WAV, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Preset stations quantity
40
Satellite speakers
Satellite speakers RMS power
200 W
Number of satellite speakers
2
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
6 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
200 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Wi-Fi *
Yes
Ports & interfaces
HDMI ports quantity *
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical)
75 W
Power consumption (standby)
0.5 W
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 315 x 58 mm
Main unit weight
2.6 kg
Satellite speaker dimensions (WxDxH)
95 x 87 x 161 mm
Satellite speaker weight
550 g
Subwoofer dimensions (W x D x H)
123 x 369 x 307 mm
Subwoofer weight
3.8 kg
Packaging data
Package weight
9 kg
Package dimensions (WxDxH)
550 x 275 x 393 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, Composite, HDMI
Quick start guide
Yes
Warranty card
Yes
Other features
Apple docking compatibility
iPhone, iPod
Built-in HDD
No
Image formats supported
GIF, JPG, PNG
Technical details
Product colour *
Black
Playback modes
Rotation, Slideshow, Zoom