Philips logo

Philips HTS3110 DivX Ultra DVD Home Theater System

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
28529
Info modified on:
14 Mar 2024, 18:32:36
Short summary description Philips HTS3110 DivX Ultra DVD Home Theater System:

Philips HTS3110 DivX Ultra DVD Home Theater System, 4:3, 16:9, 500 W, 65 dB, 32 - 256 Kbit/s, 120 - 20000 Hz, 4 Ω

Long summary description Philips HTS3110 DivX Ultra DVD Home Theater System:

Philips HTS3110 DivX Ultra DVD Home Theater System. Aspect ratio: 4:3, 16:9. RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 4 Ω. Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.