Philips logo

Philips HTM139 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21539
Info modified on:
14 Mar 2024, 17:34:58
Short summary description Philips HTM139 DVD Micro Theater:

Philips HTM139 DVD Micro Theater, Home audio micro system, Grey, Silver, Top, 100 W, 7.6 cm, 60 dB

Long summary description Philips HTM139 DVD Micro Theater:

Philips HTM139 DVD Micro Theater. Type: Home audio micro system, Product colour: Grey, Silver, Disc loading type: Top. RMS rated power: 100 W, Woofer diameter: 7.6 cm, Signal-to-Noise Ratio (SNR): 60 dB. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Display type: FTD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+RW, Playback disc formats: CD audio, CD video, DVD-Video, Picture CD, SVCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.