Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Soundbar Home theater HSB2351/F7

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar Home theater HSB2351/F7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSB2351/F7
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585172241
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Mar 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31159
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-03-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Jan 2018 20:41:15
The date of the most recent change of this product data-sheet in Icecat.
User manual (2,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Soundbar Home theater HSB2351/F7 :
The short editorial description of Philips Soundbar Home theater HSB2351/F7

HSB2351 - HD, 5.1, 100W, DVD, USB, HDMI
More>>>

Philips Soundbar Home theater HSB2351/F7:
The official marketing text of Philips Soundbar Home theater HSB2351/F7 as supplied by the manufacturer
Bring your movies to life with great surround sound. With 100w of sound power, a built-in DVD player, HDMI 1080p upscaling and integrated subwoofer, you can now enjoy your movies in high quality sound and picture, without the clutter!

Connect and enjoy all your entertainment

EasyLink controls all EasyLink products with a single remote
EasyLink lets you control multiple devices with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

HDMI 1080p upscales to high definition for sharper pictures
HDMI 1080p upscaling delivers images that are crystal clear. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multichannel audio, without conversions to analog - delivering perfect picture and sound quality, completely free from noise.

Great listening experience

Dolby Virtual Speaker for realistic surround sound
Dolby Virtual Speaker is a sophisticated audio virtualization technology that produces rich and immersive surround sound from a two-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. DVD playback is enhanced by expanding the 2-channel environment. When combined with Dolby Pro Logic II processing, any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Connect and enjoy multiple sources

Built-in FM tuner

Hi-Speed USB 2.0 Link plays video/music from USB flash drive
The Universal Serial Bus or USB is a protocol standard that is conveniently used to link PCs, peripherals and consumer electronic equuipment. Hi-Speed USB devices have a data transfer rate of up to 480 Mbps - up from the 12 Mbps in original USB ones. With Hi-Speed USB 2.0 Link, all you have to do is plug in your USB device, select the movie, music or photo and play away.

Designed to enhance your living space

Flexible placement on the wall or tabletop

SoundBar design with optimal fit for 32" flat TV or larger
The SoundBar lends an air of sophistication and grace to any living room. Though it is designed to fit a flat TV with a 32" screen or larger, it will also sit under any other flat TV like a companion - matching all your interior and your lifestyle.

Integrated subwoofer for an enhanced bass experience
Short summary description Philips Soundbar Home theater HSB2351/F7:
This short summary of the Philips Soundbar Home theater HSB2351/F7 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Soundbar Home theater HSB2351/F7, DVD player, MPEG1,MPEG2, NTSC,PAL, 5.1 channels, 100 W, MP3,WMA
Long summary description Philips Soundbar Home theater HSB2351/F7 :

Philips Soundbar Home theater HSB2351/F7. Optical disc player type: DVD player. Video formats supported: MPEG1,MPEG2, Analog signal format system: NTSC,PAL. Audio output channels: 5.1 channels, RMS rated power: 100 W, Audio formats supported: MP3,WMA. Satellite speaker impedance: 6 Ω. Power consumption (standby): 1 W

This is an auto-generated long summary of Philips Soundbar Home theater HSB2351/F7 based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Video
Video formats supported *
The type of video formats that can be used by this device.
MPEG1,MPEG2
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
100 W
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
MP3 bit rates
32 - 256 Kbit/s
Audio system
System used to play music or speech.
Dolby Digital, Dolby Prologic II, DTS, Stereo
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Satellite speakers
Satellite speaker impedance
6 Ω
Technical details
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
TV in port
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Packaging data
Package width
The distance from one side of the packaging to the other.
565 mm
Package depth
The distance from the front to the back of the packaging.
155 mm
Package height
The distance from the top to the bottom of the packaging.
395 mm
Package weight
Weight of the packaged product.
5 kg
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Media types supported
The types of media which can be used with this product.
CD-R/CD-RW, DVD+R/+RW, DVD-R/-RW, DVD-Video, Video CD/SVCD, Audio CD, CD-R/RW, USB flash drive
Power requirements
110V, 50/60 Hz
Depth
The distance from the front to the back of something.
97 mm
Height
The measurement of the product from head to foot or from base to top.
140 mm
Width
The measurement or extent of something from side to side.
800 mm
EAN/UPC/GTIN (packaging)
609585172241
Packaging net weight
4 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
1 kg
Outer carton
EAN/UPC/GTIN (outer carton)
609585172241
Gross weight of outer carton
5 kg
Height (cm) outer carton
15.5 cm
Length (cm) outer carton
56.5 cm
Net weight of outer carton
4 kg
Quantity outer carton
1 pc(s)
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
1 kg
Width (cm) outer carton
39.5 cm
X