location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SoundBar HSB2351/55 home cinema system 100 W

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SoundBar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HSB2351/55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSB2351/55
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581458034
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips SoundBar HSB2351/55 home cinema system 100 W:
This short summary of the Philips SoundBar HSB2351/55 home cinema system 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SoundBar HSB2351/55, 100 W, FM, 6 Ω, 56.5 mm, 14.5 mm, 39.5 mm

Long summary description Philips SoundBar HSB2351/55 home cinema system 100 W:
This is an auto-generated long summary of Philips SoundBar HSB2351/55 home cinema system 100 W based on the first three specs of the first five spec groups.

Philips SoundBar HSB2351/55. RMS rated power: 100 W. Supported radio bands: FM. Satellite speaker impedance: 6 Ω. Package width: 56.5 mm, Package depth: 14.5 mm, Package height: 39.5 mm. Image formats supported: JPEG, Depth: 97 mm, Height: 140 mm

Audio
RMS rated power *
100 W
Radio
Supported radio bands
FM
Satellite speakers
Satellite speaker impedance
6 Ω
Packaging data
Package width
56.5 mm
Package depth
14.5 mm
Package height
39.5 mm
Package weight
5.5 g
Other features
Image formats supported
JPEG
Depth
97 mm
Height
140 mm
Width
800 mm
Other features
Packaging net weight
3.8 kg
Packaging tare weight
1.7 kg
Quantity
1
Package weight
5.5 kg
Package tare weight
1.7 g
Outer carton
Gross weight of outer carton
5.5 kg
Height (cm) outer carton
14.5 cm
Length (cm) outer carton
56.5 cm
Net weight of outer carton
3.8 kg
Quantity outer carton
1 pc(s)
Tare weight outer carton
1.7 kg
Width (cm) outer carton
39.5 cm
Logistics data
Master (outer) case gross weight
5.5 g