Philips logo

Philips Avance Collection HR7974/00 mixer Stand mixer 1000 W Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89746
Info modified on:
12 Apr 2024, 16:52:15
Long product name Philips Avance Collection HR7974/00 mixer Stand mixer 1000 W Grey:

1000W, 4l, ABS/Stainless steel, Grey

Philips Avance Collection HR7974/00 mixer Stand mixer 1000 W Grey:

Unbeatable results, easier than you think
Cake,bread,pizza,cookies,smoothies,soups and more
Presenting the all new Philips Kitchen Machine - unbeatable performance and versatility, easier than you thought!

Easier than you thought
- Dishwasher safe bowl and accessory parts
- Easier to clean with rounded edges, covered hinge
- Unique open arm for full bowl access, easier to attach tools

Unbeatable kneading, mixing, whisking results
- 4L metal bowl for upto 1300gms of dough
- 7 speeds and pulse for maximum control
- Planetary Mixing Action for thoroughly mixed ingredients
- Metal kneading hook, whisk and beater, designed to perform
- Powerful 1000 W motor for consistent, unbeatable results

Versatile, high performing accessories
- 1.25L blender jar with easy to clean detachable blade
- Grinder mill
- Self feeding meat mincer
- 1.5L Food processor that slices, chops, shreds, and julienne

Short summary description Philips Avance Collection HR7974/00 mixer Stand mixer 1000 W Grey:

Philips Avance Collection HR7974/00, Stand mixer, Grey, 4 L, 1.2 L, ABS synthetics, Stainless steel

Long summary description Philips Avance Collection HR7974/00 mixer Stand mixer 1000 W Grey:

Philips Avance Collection HR7974/00. Type: Stand mixer, Product colour: Grey, Bowl capacity: 4 L. Housing material: ABS synthetics, Bowl material: Stainless steel. Power: 1000 W. Material knife: Stainless steel

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.