location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection Kitchen Machine HR7958/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kitchen Machine HR7958/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR7958/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103690266 show
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HR7958/01 user manual (17.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection Kitchen Machine HR7958/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 900 W
  • - 7 speeds and pulse
  • - Easy 6-in-1 set-up
Long product name Philips Avance Collection Kitchen Machine HR7958/01 :
The long product name of Philips Avance Collection Kitchen Machine HR7958/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

900 W, 4L, 7 speeds
More>>>
Philips Avance Collection Kitchen Machine HR7958/01:
The official description of Philips Avance Collection Kitchen Machine HR7958/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unbeatable results, easier than you think
Cake,bread,pizza,cookies,smoothies,soups and more
Presenting the all new Philips Kitchen Machine - unbeatable performance and versatility,
easier than you thought!

Unbeatable kneading, mixing, whisking results
- Powerful 900 W motor for consistent, unbeatable results
- Planetary Mixing Action for thoroughly mixed ingredients
- 7 speeds and pulse for maximum control
- 4L metal bowl for upto 1300gms of dough
- Metal kneading hook, whisk and beater, designed to perform

Versatile, high performing accessories
- 1.25L blender jar with easy to clean detachable blade
- 1.5L Food processor that slices, chops, shreds, granulates
- Citrus press for fresh juice in minutes
- Self feeding meat mincer
- Grinder mill

Easier than you thought
- Unique open arm for full bowl access, easier to attach tools
- Easier to clean with rounded edges, covered hinge

Short summary description Philips Avance Collection Kitchen Machine HR7958/01:
This short summary of the Philips Avance Collection Kitchen Machine HR7958/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection Kitchen Machine HR7958/01, 4 L, Grey, White, Rotary, 1.2 L, 1.5 L, Metal

Long summary description Philips Avance Collection Kitchen Machine HR7958/01:
This is an auto-generated long summary of Philips Avance Collection Kitchen Machine HR7958/01 based on the first three specs of the first five spec groups.

Philips Avance Collection Kitchen Machine HR7958/01. Bowl capacity: 4 L, Product colour: Grey, White, Control type: Rotary. Bowl material: Metal, Housing material: ABS synthetics, Material: Stainless steel. Power: 900 W

Powerful 900-W motor
Powerful 900-W motor

Powerful 900-W motor for consistent, unbeatable results.

Planetary Mixing Action
Planetary Mixing Action

Planetary Mixing Action allows the kneading, mixing and whisking tools to move in a unique backwards and forwards movement rather than just in a simple circle, reaching all corners of the bowl, and resulting in smooth, thoroughly mixed ingredients.

7-speed control and pulse
7-speed control and pulse

Multiple speeds and pulse give maximum control for an unlimited variety of recipes.

4-l metal bowl with handle
4-l metal bowl with handle

Large, robust 4-l metal bowl can comfortably knead up to 1300 g of dough so you can make up to 4 12" pizzas or 2 loaves of bread in one go. The metal handle makes it easy to carry and pour, while the splash guard cover prevents splashing during use.

Strong metal bowl tools
Strong metal bowl tools

Metal kneading hook, beater and whisk are easy to lock into place with a simple twist. Specially designed kneading hook mimics kneading by hand to ensure smooth, lump-free dough.

1.25-l blender jar
1.25-l blender jar

Based on world-class leading Philips blender technology, high-performing blender attachment with a 4-star blade blends fruit, purees vegetables and crushes ice effortlessly so you can enjoy smoothies, sauces, dips or baby food in minutes.

Citrus press
Citrus press

Handy citrus press attachment for fresh juice in minutes.

Unique open arm for easier use
Unique open arm for easier use

The open arm swings up in a practical position so you can easily attach and detach the bowl tools. It can be closed again with a simple one-handed push. The open arm also offers you full bowl access, a practical feature for checking consistency or adding ingredients.

Easier to clean
Easier to clean

Designed with rounded edges and covered gaps for easy, smooth cleaning. Plus dishwasher-safe bowl and accessories.

Dishwasher-safe parts
Dishwasher-safe parts

Dishwasher-safe bowl and accessories.

Self-feeding meat mincer
Self-feeding meat mincer

Metal self-feeding mincer that minces xxxgms of meat per second. With special cleaning tool to easily and thoroughly clean the mincing screen.

Grinder mill
Grinder mill

Dedicated mill for grinding coffee, chocolate, nuts and other dry ingredients.

1.5-l Food processor
1.5-l Food processor

Easy-to-attach food processor bowl with dedicated discs for slicing, chopping, shredding and granulating all manner of ingredients from vegetables to nuts to cheese.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas — Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Features
Bowl capacity *
4 L
Product colour *
Grey, White
Pulse function *
Yes
Control type
Rotary
Number of speeds *
7
Citrus press *
Yes
Blender bowl capacity
1.2 L
Mill
Yes
Meat mincer *
Yes
Features
Easy to clean
Yes
Chopper bowl capacity
1.5 L
Material
Housing material
ABS synthetics
Bowl material *
Metal
Material
Stainless steel
Power
Power *
900 W
Packaging content
Kneading tool
Yes