location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR7951/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR7951/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103700590 show
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 L Number of speeds: 7 Grey, White
  • - Pulse function
  • - Housing material: ABS synthetics Bowl material: Stainless steel
  • - 900 W
Long product name Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White :
The long product name of Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

900 W, 1.2L, 7 speeds
More>>>
Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White:
The official description of Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unbeatable results, easier than you think
Cake,bread,pizza,cookies,smoothies,soups and more
Presenting the all new Philips Kitchen Machine - unbeatable performance and versatility, easier than you thought!

Unbeatable kneading, mixing, whisking results
- Powerful 900 W motor for consistent, unbeatable results
- Planetary Mixing Action for thoroughly mixed ingredients
- 7 speeds and pulse for maximum control
- 4L metal bowl for upto 1300gms of dough
- Metal kneading hook, whisk and beater, designed to perform

Versatile, high performing accessories
- 1.25L blender jar with easy to clean detachable blade

Easier than you thought
- Unique open arm for full bowl access, easier to attach tools
- Easier to clean with rounded edges, covered hinge
- Dishwasher safe bowl and accessory parts

Short summary description Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White:
This short summary of the Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR7951/00, 4 L, Grey, White, Rotary, 1.2 L, Stainless steel, ABS synthetics

Long summary description Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White:
This is an auto-generated long summary of Philips Avance Collection HR7951/00 food processor 900 W 4 L Grey, White based on the first three specs of the first five spec groups.

Philips Avance Collection HR7951/00. Bowl capacity: 4 L, Product colour: Grey, White, Control type: Rotary. Bowl material: Stainless steel, Housing material: ABS synthetics, Material: Metal. Power: 900 W

Features
Bowl capacity *
4 L
Product colour *
Grey, White
Pulse function *
Yes
Control type
Rotary
Variable speed *
Yes
Number of speeds *
7
Blender bowl capacity
1.2 L
Easy to clean
Yes
Features
Dishwasher-proof parts *
Yes
On/off switch
Yes
Material
Housing material
ABS synthetics
Bowl material *
Stainless steel
Material
Metal
Power
Power *
900 W