Philips logo

Philips HR7740/80 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123789
Info modified on:
13 Apr 2024, 02:06:57
Short summary description Philips HR7740/80 Food processor:

Philips HR7740/80 Food processor, 3.6 L, Orange, White, Buttons, Rotary, 1 m, Plastic, 800 W

Long summary description Philips HR7740/80 Food processor:

Philips HR7740/80 Food processor. Bowl capacity: 3.6 L, Product colour: Orange, White, Control type: Buttons, Rotary. Bowl material: Plastic. Power: 800 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Cake batter capacity: 700 g. Blender handle, citrus press, kneading accessory: PP, Bowl, lid, blender jar, blender cup, safety cap: Styrene Acrylonitrile (SAN), Housing, blender lid, pusher, inlay bowl: PP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.