Philips logo

Philips Daily Collection HR7625/70 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195730
Info modified on:
06 Nov 2024, 21:43:34
Short summary description Philips Daily Collection HR7625/70 Food processor:

Philips Daily Collection HR7625/70 Food processor, 2 L, Blue, White, 1 L, 120 m, Safety lock system for lid & bowl detection Mechanical brake on toolholder stops within 1.5sec, 500 g

Long summary description Philips Daily Collection HR7625/70 Food processor:

Philips Daily Collection HR7625/70 Food processor. Bowl capacity: 2 L, Product colour: Blue, White, Blender bowl capacity: 1 L. Housing material: ABS synthetics. Power: 500 W, AC input voltage: 220-240, China: 220, AC input frequency: 50-60, China: 50. Country of origin: China. Blender volume capacity liquid: 1 L, Bowl volume capacity liquid: 1.2 L, Dough bowl weight capacity: 830 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.