Philips logo

Philips HR2870/00 Mini blender

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86698
Info modified on:
06 Nov 2024, 23:53:54
Short summary description Philips HR2870/00 Mini blender:

Philips HR2870/00 Mini blender, Tabletop blender, 0.75 L, Pulse function, 250 W, Blue, White

Long summary description Philips HR2870/00 Mini blender:

Philips HR2870/00 Mini blender. Type: Tabletop blender, Product colour: Blue, White. Bowl capacity: 0.75 L. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 250 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.