Philips HR2792/31 Citrus press, Lilac, White, 1 L, 1.2 m, PP, SAN, 25 W
Philips HR2792/31 Citrus press. Product colour: Lilac, White, Bowl capacity: 1 L, Cable length: 1.2 m. Power: 25 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz