location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR2714/30 mincer 450 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2714/30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2714/30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103765288
Category:
Machine to cut up food into small pieces.
Mincers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:13
The date of the most recent change of this product data-sheet in Icecat.
Philips HR2714/30 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Daily Collection HR2714/30 mincer 450 W Black, White :
The long product name of Philips Daily Collection HR2714/30 mincer 450 W Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Daily Collection, 1600 W, 450 W, 50 Hz, 1 m, 1.7kg/min
More>>>
Philips Daily Collection HR2714/30 mincer 450 W Black, White:
The official description of Philips Daily Collection HR2714/30 mincer 450 W Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact Philips Meat Mincer is designed to save you significant amount of kitchen space both during usage and storage. At the same time, thanks to its sturdy motor and metal coupling, you can mince high quantities of meat.

Powerful precision
- Strong motor with 450W nominal and 1600 W blocked power
- Mincing capacity up to 1.7kgs in 1 minute
- 2 hygienic stainless steel grinding discs (5, 8 mm)

Reliably durable
- Full metal coupling for heavy duty performance
- Hygienic stainless steel cutting knife stays sharp
- Motor protection device

Effortlessly easy
- Sausage horns 12mm (thin) and 22mm (thick)
- Additional hopper with 3 vegetable cutting drums
- Innovative 2 sided cleaning tool
- Easy self feeding for effortless mincing
- Self-correcting knife and screw for always correct assembly
- Easy to carry thanks to the integrated handle.

Short summary description Philips Daily Collection HR2714/30 mincer 450 W Black, White:
This short summary of the Philips Daily Collection HR2714/30 mincer 450 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR2714/30, 50 Hz, Stainless steel, ABS synthetics

Long summary description Philips Daily Collection HR2714/30 mincer 450 W Black, White:
This is an auto-generated long summary of Philips Daily Collection HR2714/30 mincer 450 W Black, White based on the first three specs of the first five spec groups.

Philips Daily Collection HR2714/30. AC input frequency: 50 Hz. Blade material: Stainless steel, Housing material: ABS synthetics

Technical details
Power *
450 W
Product colour *
Black, White
Sausage cap
Yes
Number of speeds
1
Throughput
1.7 kg/min
Cord length
1 m
Large sausage shaft (22mm)
Yes
Small sausage shaft (12mm)
Yes
Accessories included
Cleaning tool, Coarse slicing tool, Fine slicing tool, Kebbe maker, Masticating juicer tool, Sausage horn, Coarse shredding tool, Fine shredding tool
Power consumption (typical)
1600 W
Speed settings
1
Technical details
Material
Stainless steel
Power
AC input frequency
50 Hz
Material
Blade material
Stainless steel
Housing material
ABS synthetics
Packaging content
Sausage horn
Yes
Kebbe maker
Yes
Vegetable hopper
Yes
Cleaning tool
Yes
Manual
Yes