location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series HR2665/96R1 pasta/ravioli maker Electric pasta machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2665/96R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2665/96R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389049552
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 22:01:47
The date of the most recent change of this product data-sheet in Icecat.
Recipe booklet (68.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Philips 7000 series HR2665/96R1 pasta/ravioli maker Electric pasta machine:
This short summary of the Philips 7000 series HR2665/96R1 pasta/ravioli maker Electric pasta machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series HR2665/96R1, 200 W, 220 - 240 V, 50/60 Hz, 1 pc(s), 229 mm, 322 mm

Long summary description Philips 7000 series HR2665/96R1 pasta/ravioli maker Electric pasta machine:
This is an auto-generated long summary of Philips 7000 series HR2665/96R1 pasta/ravioli maker Electric pasta machine based on the first three specs of the first five spec groups.

Philips 7000 series HR2665/96R1. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Quantity per pack: 1 pc(s). Width: 229 mm, Depth: 322 mm, Height: 327 mm

Technical details
Material
Metal, Plastic
Product colour
Black
Type *
Electric pasta machine
Number of shaping options
10
Capacity
800 g
Country of origin
China
Cable length
0.8 m
Built-in display
Yes
Dishwasher proof accessories
Yes
Easy to use
Yes
Easy to disassemble
Yes
Easy to clean
Yes
Manual
Yes
Power
Power
200 W
Power
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Packaging content
Quantity per pack
1 pc(s)
Measuring cup
Yes
Cleaning tool
Yes
Weight & dimensions
Width
229 mm
Depth
322 mm
Height
327 mm
Weight
6.93 kg
Package width
370 mm
Package depth
335 mm
Package height
410 mm
Package weight
9.95 kg