Philips Avance Collection HR2381/05R1, 200 W, 220 - 240 V, 50-60 Hz, 1 pc(s), 343 mm, 215 mm
Philips Avance Collection HR2381/05R1. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Quantity per pack: 1 pc(s). Width: 343 mm, Depth: 215 mm, Height: 315 mm