location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2378/06 Pasta maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avance Collection HR2378/06 Pasta maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2378/06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020089380 show
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Sep 2022
Product end of life date
Philips HR2378/06 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Recipe booklet (41.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR2378/06 Pasta maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic Process
  • - Customise healthy ingredients
  • - Experiment with Gourmet pasta
  • - Prepare healthy pasta
  • - Various Pasta Types
  • - Enjoy fresh pasta
  • - With recipe book
Long product name Philips Avance Collection HR2378/06 Pasta maker :
The long product name of Philips Avance Collection HR2378/06 Pasta maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Avance Collection Pasta maker
More>>>
Philips Avance Collection HR2378/06 Pasta maker:
The official description of Philips Avance Collection HR2378/06 Pasta maker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful extrusion technology for great results.


Enjoy endless fresh pasta options under 10 minutes
Making delicious fresh pasta has never been easier. You just add ingredients, it does the rest. With its simple assembly and hassle-free clean-up; it is the ideal tool for individuals looking to experiment and enjoy making pasta at home.

Short summary description Philips Avance Collection HR2378/06 Pasta maker:
This short summary of the Philips Avance Collection HR2378/06 Pasta maker data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2378/06 Pasta maker, 200 W, 220-240 V, 50-60 Hz, 343 mm, 315 mm, 215 mm

Long summary description Philips Avance Collection HR2378/06 Pasta maker:
This is an auto-generated long summary of Philips Avance Collection HR2378/06 Pasta maker based on the first three specs of the first five spec groups.

Philips Avance Collection HR2378/06 Pasta maker. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 343 mm, Depth: 315 mm, Height: 215 mm

Fully Automatic: Just add ingredients, it does the rest
Fully Automatic: Just add ingredients, it does the rest

After choosing program and pressing start button, the machine automatically mixes, kneads and extrudes in one go.

Customise healthy ingredients to your taste
Customise healthy ingredients to your taste

Customise healthy ingredients to your taste.

Experiment with Gourmet pasta dishes for your family and guests
Experiment with Gourmet pasta dishes for your family and guests

Experiment with Gourmet pasta dishes for your family and guests.

Prepare healthy and colourful pasta that kids will love
Prepare healthy and colourful pasta that kids will love

Prepare healthy and colourful pasta that kids will love.

Try 8 different pasta types
Try 8 different pasta types

8 shaping discs are included to make Spaghetti, Penne, Fettuccine, Lasagna, Tagliatelle, Pappardelle, Angel hair and Thick spaghetti.

Technical details
Best uses
Angel hair, Fettuccine, Lasagne, Penne, Spaghetti, Tagliatelle, Thick spaghetti
Material
Polypropylene (PP)
Product colour
Silver, White
Cutter width
31.5 cm
Type *
Electric pasta machine
Number of shaping options
8
Built-in display
Yes
Display type
LED
Dishwasher proof accessories
Yes
Cord length
1 m
Power
Power
200 W
AC input voltage
220-240 V
Power
AC input frequency
50-60 Hz
Packaging content
Recipe book
Yes
Measuring cup
Yes
Cleaning tool
Yes
Weight & dimensions
Width
343 mm
Depth
315 mm
Height
215 mm
Weight
6.9 kg
Package width
320 mm
Package depth
420 mm
Package height
385 mm
Package weight
10.2 kg