location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2375/05R1 pasta/ravioli maker Electric pasta machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2375/05R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2375/05R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389012280
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 20:43:16
The date of the most recent change of this product data-sheet in Icecat.
Recipe booklet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Philips Avance Collection HR2375/05R1 pasta/ravioli maker Electric pasta machine:
This short summary of the Philips Avance Collection HR2375/05R1 pasta/ravioli maker Electric pasta machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2375/05R1, 200 W, 220 - 240 V, 50-60 Hz, 343 mm, 215 mm, 315 mm

Long summary description Philips Avance Collection HR2375/05R1 pasta/ravioli maker Electric pasta machine:
This is an auto-generated long summary of Philips Avance Collection HR2375/05R1 pasta/ravioli maker Electric pasta machine based on the first three specs of the first five spec groups.

Philips Avance Collection HR2375/05R1. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Width: 343 mm, Depth: 215 mm, Height: 315 mm

Technical details
Best uses
Fettuccine, Lasagne, Penne, Spaghetti
Product colour
Grey, White
Automatic programs
Yes
Type *
Electric pasta machine
Number of shaping options
4
Cable length
1 m
Built-in display
Yes
Display type
LED
Dishwasher proof accessories
Yes
Power
Power
200 W
Power
AC input voltage
220 - 240 V
AC input frequency
50-60 Hz
Weight & dimensions
Width
343 mm
Depth
215 mm
Height
315 mm
Weight
6.9 kg
Package width
320 mm
Package depth
420 mm
Package height
385 mm
Package weight
10.2 kg