location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2358/12R1 pasta/ravioli maker Electric pasta machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2358/12R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2358/12R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895689434
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Avance Collection HR2358/12R1 pasta/ravioli maker Electric pasta machine:
This short summary of the Philips Avance Collection HR2358/12R1 pasta/ravioli maker Electric pasta machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2358/12R1, 200 W, 220 - 240 V, 50-60 Hz, 1 pc(s), 343 mm, 215 mm

Long summary description Philips Avance Collection HR2358/12R1 pasta/ravioli maker Electric pasta machine:
This is an auto-generated long summary of Philips Avance Collection HR2358/12R1 pasta/ravioli maker Electric pasta machine based on the first three specs of the first five spec groups.

Philips Avance Collection HR2358/12R1. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Quantity per pack: 1 pc(s). Width: 343 mm, Depth: 215 mm, Height: 315 mm

Technical details
Best uses
Fettuccine, Lasagne, Pappardelle, Penne, Spaghetti, Tagliatelle, Thick spaghetti
Product colour
Black, Grey
Number of programs
2
Automatic programs
Yes
Type *
Electric pasta machine
Number of shaping options
8
Cable length
1.2 m
Built-in display
Yes
Display type
LED
Power
Power
200 W
AC input voltage
220 - 240 V
Power
AC input frequency
50-60 Hz
Packaging content
Quantity per pack
1 pc(s)
Recipe book
Yes
Measuring cup
Yes
Cleaning tool
Yes
Weight & dimensions
Width
343 mm
Depth
215 mm
Height
315 mm
Weight
6.9 kg
Package weight
10.2 kg