location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR2020/50 Blender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Daily Collection HR2020/50 Blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2020/50 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Mar 2020
Product end of life date
Philips HR2020/50 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HR2020/50 Blender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Store jar over base
  • - Break resistant jar
  • - Cord storage
  • - Serrated blade
  • - Multiple speeds
  • - Detachable blade
  • - Dishwasher proof
  • - 2-year guarantee
Long product name Philips Daily Collection HR2020/50 Blender :
The long product name of Philips Daily Collection HR2020/50 Blender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Daily Collection Blender
More>>>
Philips Daily Collection HR2020/50 Blender:
The official description of Philips Daily Collection HR2020/50 Blender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to make storage simple


The perfect fit for any kitchen
This is the world's most compact full size blender. The large storage jar slots over the base, making it half the size of normal blenders and extremely easy to store. Its performance is equally impressive, with its 5 star blade, 400 W motor

Short summary description Philips Daily Collection HR2020/50 Blender:
This short summary of the Philips Daily Collection HR2020/50 Blender data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR2020/50 Blender, Tabletop blender, 1.75 L, 400 W, Black, Silver

Long summary description Philips Daily Collection HR2020/50 Blender:
This is an auto-generated long summary of Philips Daily Collection HR2020/50 Blender based on the first three specs of the first five spec groups.

Philips Daily Collection HR2020/50 Blender. Bowl capacity: 1.75 L. Type: Tabletop blender, Product colour: Black, Silver. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Store jar over base
Store jar over base

Takes half the storage space of normal blenders as the jar fits over the base.

Cord storage
Cord storage

Cord storage in the housing for practical storage of your blender in your kitchen.

Serrated blade
Serrated blade

Chop, dice and slice effortlessly thanks to the 5 star serrated blade.

Multiple speeds

Process at different speeds and to different degrees with a choice of settings.

Performance
Bowl capacity *
1.75 L
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Black, Silver
Cord storage
Yes
Detachable blade unit
Yes
Lid with filling hole
Yes
Easy to clean
Yes
Dishwasher-proof parts
Yes
Material
Housing material
Plastic
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Measuring cup
Yes