location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1853/00 juice maker 550 W Orange, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1853/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1853/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103525431 show
Category:
Juice Maker is a tool used to extract juice from fruits, herbs, leafy greens and other types of vegetables in a process called juicing
Juice Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:11:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Viva Collection HR1853/00 juice maker 550 W Orange, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of speeds: 2 Orange, White
  • - Pulp container capacity: 1.5 L
  • - Housing material: Plastic
  • - 550 W
Long product name Philips Viva Collection HR1853/00 juice maker 550 W Orange, White :
The long product name of Philips Viva Collection HR1853/00 juice maker 550 W Orange, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Juicer
More>>>
Philips Viva Collection HR1853/00 juice maker 550 W Orange, White:
The official description of Philips Viva Collection HR1853/00 juice maker 550 W Orange, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Healthy juice made easy
No chopping. No hassle. Just juice

Juicing has never been easier. This 550W juicer with its extra large feeding tube will swallow fruit and vegetables whole, without the need for chopping. It also has an airtight juice jug that will keep your juice fresh for longer.

No pre-cutting needed
- No pre-cutting thanks to extra large feeding tube.

Fresh juice anytime
- Airtight juice jug keeps your juice fresh for longer.

Delicious and easy to make recipes
- Recipe booklet contains 10 delicious juice recipes.

Quick and easy cleaning
- All removable parts can be cleaned in the dishwasher.

Short summary description Philips Viva Collection HR1853/00 juice maker 550 W Orange, White:
This short summary of the Philips Viva Collection HR1853/00 juice maker 550 W Orange, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1853/00, Orange, White, 1.5 L, 7.5 cm, 1.2 m, Safety clamp, 700 ml

Long summary description Philips Viva Collection HR1853/00 juice maker 550 W Orange, White:
This is an auto-generated long summary of Philips Viva Collection HR1853/00 juice maker 550 W Orange, White based on the first three specs of the first five spec groups.

Philips Viva Collection HR1853/00. Product colour: Orange, White, Pulp container capacity: 1.5 L, Feeding tube diameter: 7.5 cm. Housing material: Plastic. Power: 550 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Features
Number of speeds *
2
Pulp container capacity
1.5 L
Feeding tube diameter
7.5 cm
Cord length
1.2 m
Product colour *
Orange, White
Locking system
Safety clamp
Cord storage
Yes
Non-slip feet
Yes
Juice jug capacity
700 ml
Features
Safety clamp(s)
Yes
Material
Housing material
Plastic
Power
Power *
550 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Packaging data
Recipe book
Yes