Philips logo

Philips Viva Collection HR1851/00 Juicer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114768
Info modified on:
12 Apr 2024, 16:51:50
Short summary description Philips Viva Collection HR1851/00 Juicer:

Philips Viva Collection HR1851/00 Juicer, White, Yellow, 1.5 L, 1.2 m, Safety clamp, 750 ml, Styrene Acrylonitrile (SAN)

Long summary description Philips Viva Collection HR1851/00 Juicer:

Philips Viva Collection HR1851/00 Juicer. Product colour: White, Yellow, Pulp container capacity: 1.5 L, Cord length: 1.2 m. Material lid and pulp container: Styrene Acrylonitrile (SAN). Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.