Philips logo

Philips HR1842 Juice & Co

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16676
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips HR1842 Juice & Co:

Philips HR1842 Juice & Co, Juice extractor, White, Yellow, 1.5 L, 1.2 m, Safety clamp, Styrene-Acrylonitrile Resin (SAN)

Long summary description Philips HR1842 Juice & Co:

Philips HR1842 Juice & Co. Product type: Juice extractor, Product colour: White, Yellow, Blender bowl capacity: 1.5 L. Lid material: Styrene-Acrylonitrile Resin (SAN), Pusher material: Polypropylene (PP), Housing & clamps material: Polypropylene (PP). Power: 300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.