Philips logo

Philips HR1841/80 Juice & Co

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82225
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips HR1841/80 Juice & Co:

Philips HR1841/80 Juice & Co, Juice extractor, White, Yellow, 1.5 L, 1.2 m, Safety clamp, 700 ml

Long summary description Philips HR1841/80 Juice & Co:

Philips HR1841/80 Juice & Co. Product type: Juice extractor, Product colour: White, Yellow, Blender bowl capacity: 1.5 L. Lid material: Styrene-Acrylonitrile Resin (SAN), Pusher material: Polypropylene (PP), Housing & clamps material: Polypropylene (PP). Power: 300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.