Philips HR1840/80 Juice & Co, Juice extractor, White, Yellow, 1.5 L, 1.2 m, Safety clamp, 700 ml
Philips HR1840/80 Juice & Co. Product type: Juice extractor, Product colour: White, Yellow, Blender bowl capacity: 1.5 L. Lid material: Styrene-Acrylonitrile Resin (SAN), Pusher material: Polypropylene (PP), Housing & clamps material: Polypropylene (PP). Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz