Philips logo

Philips HR1820/16 Juicer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28984
Info modified on:
30 Apr 2025, 16:05:01
Philips HR1820/16 user manual (3.6 MB)
Retail Leaflet (317 KB)
Short summary description Philips HR1820/16 Juicer:

Philips HR1820/16 Juicer, Green, White, 0.5 L, 1.2 m, Safety clamp, Styrene-Acrylonitrile Resin (SAN), Polypropylene (PP)

Long summary description Philips HR1820/16 Juicer:

Philips HR1820/16 Juicer. Product colour: Green, White, Pulp container capacity: 0.5 L, Cord length: 1.2 m. Lid material: Styrene-Acrylonitrile Resin (SAN), Housing & clamps material: Polypropylene (PP). Power: 220 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.