Philips logo

Philips Cucina Blender HR1754 2 L Tabletop blender White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107714
Info modified on:
18 Jul 2019, 20:41:52
Short summary description Philips Cucina Blender HR1754 2 L Tabletop blender White:

Philips Cucina Blender HR1754, Tabletop blender, 2 L, Pulse function, White

Long summary description Philips Cucina Blender HR1754 2 L Tabletop blender White:

Philips Cucina Blender HR1754. Type: Tabletop blender, Product colour: White. Bowl capacity: 2 L. Blending bowl material: Glass. AC input voltage: 220 - 240 V, Power consumption (typical): 500 W. Weight: 2.35 kg, Dimensions (WxDxH): 198 x 335 x 249 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.