location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR1623/00R1 blender 0.5 L Cooking blender 650 W Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1623/00R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1623/00R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895691482 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:03:07
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HR1623/00R1 blender 0.5 L Cooking blender 650 W Black, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cooking blender 0.5 L Number of speeds: 2 Black, Red, White
  • - Chopper
  • - 650 W
More>>>
Short summary description Philips Daily Collection HR1623/00R1 blender 0.5 L Cooking blender 650 W Black, Red, White:
This short summary of the Philips Daily Collection HR1623/00R1 blender 0.5 L Cooking blender 650 W Black, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR1623/00R1, Cooking blender, 0.5 L, 1.25 m, 650 W, Black, Red, White

Long summary description Philips Daily Collection HR1623/00R1 blender 0.5 L Cooking blender 650 W Black, Red, White:
This is an auto-generated long summary of Philips Daily Collection HR1623/00R1 blender 0.5 L Cooking blender 650 W Black, Red, White based on the first three specs of the first five spec groups.

Philips Daily Collection HR1623/00R1. Bowl capacity: 0.5 L, Control type: Buttons. Type: Cooking blender, Product colour: Black, Red, White, Cord length: 1.25 m. Beaker: 0.5 L. Housing material: Metal, Polypropylene (PP), Rubber, Stainless steel, Blade material: Stainless steel, Material jar(s): SAN. Power: 650 W, Power source: AC, AC input voltage: 220 - 240 V

Performance
Bowl capacity *
0.5 L
Number of speeds *
2
Control type
Buttons
Turbo
Yes
Chopper
Yes
Design
Type *
Cooking blender
Product colour *
Black, Red, White
Cord length
1.25 m
Detachable blade unit
Yes
On/off switch
Yes
Features
Beaker
0.5 L
Beaker included
Yes
Material
Housing material
Metal, Polypropylene (PP), Rubber, Stainless steel
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
650 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Packaging content
Measuring cup
Yes