location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1618/91 Hand blender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viva Collection HR1618/91 Hand blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1618/91 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103586012
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:22:08
The date of the most recent change of this product data-sheet in Icecat.
Philips HR1618/91 user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HR1618/91 Hand blender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chopper accessory
  • - Masher accessory
  • - Soft touch grip and buttons
  • - Whisk accessory for whipping
  • - 16 speeds and turbo
  • - Double action blade
  • - Turbo button
  • - 1 l beaker with lid
  • - Powerful 650-W motor
  • - Anti-splash blade guard
Long product name Philips Viva Collection HR1618/91 Hand blender :
The long product name of Philips Viva Collection HR1618/91 Hand blender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Viva Collection Hand blender
More>>>
Philips Viva Collection HR1618/91 Hand blender:
The official description of Philips Viva Collection HR1618/91 Hand blender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy blending, mashing, chopping and whisking


Enjoy homemade food and drinks any day
The Philips hand blender combines 650 Watts of power with a double-action blade and multiple speed settings, giving a wonderfully smooth result in seconds. Preparing healthy and delicious homemade food has never been so easy!

Short summary description Philips Viva Collection HR1618/91 Hand blender:
This short summary of the Philips Viva Collection HR1618/91 Hand blender data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1618/91 Hand blender, Immersion blender, 1 L, 1.3 m, 650 W, Black, Silver

Long summary description Philips Viva Collection HR1618/91 Hand blender:
This is an auto-generated long summary of Philips Viva Collection HR1618/91 Hand blender based on the first three specs of the first five spec groups.

Philips Viva Collection HR1618/91 Hand blender. Bowl capacity: 1 L. Type: Immersion blender, Product colour: Black, Silver, Cord length: 1.3 m. Housing material: Plastic, Rubber, Blade material: Stainless steel, Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Chopper accessory
Chopper accessory

Chopper accessory to chop onions, cheese and more.

Masher accessory for smoothest mashed potatoes
Masher accessory for smoothest mashed potatoes

With the masher accessory for the Philips hand blender you can mash potatoes silky smooth.

Soft touch grip and buttons

The soft touch grip and buttons provide comfort when using the product.

Performance
Bowl capacity *
1 L
Number of speeds *
16
Turbo
Yes
Chopper
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product colour *
Black, Silver
Cord length
1.3 m
Detachable shaft
Yes
Material
Housing material
Plastic, Rubber
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
650 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Whisk
Yes
Accessory puree
Yes
Protection cap
Yes