location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection Hand blender HR1618/90

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hand blender HR1618/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1618/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103578949 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:13:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Viva Collection Hand blender HR1618/90 :
The long product name of Philips Viva Collection Hand blender HR1618/90. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HR1618/90, 650W, 1l, 1.3 m, Black&Silver
More>>>
Philips Viva Collection Hand blender HR1618/90:
The official description of Philips Viva Collection Hand blender HR1618/90 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy homemade food and drinks any day
Easy blending, mashing, chopping and whisking
The Philips hand blender combines 650 Watt power with a double-action blade and
multiple speed settings, giving a wonderfully smooth result in seconds. Preparing healthy
and delicious homemade food has never been so easy!

Easy processing and storing
- Potato masher accessory for the smoothest mashed potatoes
- Chopper accessory
- Whisk accessory for whipping cream and mayonnaise
- Soft touch grip and buttons
- Protection cap to protect blending knife when stored
- 1 L beaker with lid

A smooth result in seconds
- Double action blade
- Select the optimal speed for all type of ingredients
- Extra powerful turbo button for the toughest ingredients
- Powerful 650 W motor

No splashing while you blend
- Anti-splash blade guard

Short summary description Philips Viva Collection Hand blender HR1618/90:
This short summary of the Philips Viva Collection Hand blender HR1618/90 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection Hand blender HR1618/90, Tabletop blender, 1 L, 650 W, Black, Silver

Long summary description Philips Viva Collection Hand blender HR1618/90:
This is an auto-generated long summary of Philips Viva Collection Hand blender HR1618/90 based on the first three specs of the first five spec groups.

Philips Viva Collection Hand blender HR1618/90. Bowl capacity: 1 L. Type: Tabletop blender, Product colour: Black, Silver. Housing material: Polypropylene (PP), Rubber, Blade material: Stainless steel, Material: Metal. Power: 650 W

Performance
Bowl capacity *
1 L
Number of speeds *
16
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Jug
Yes
Design
Type *
Tabletop blender
Product colour *
Black, Silver
Material
Housing material
Polypropylene (PP), Rubber
Blade material
Stainless steel
Material
Metal
Material jar(s)
SAN
Power
Power *
650 W
Packaging content
Whisk
Yes