Philips logo

Philips Viva Collection HR1615/01 Hand blender

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58393
Info modified on:
13 Apr 2024, 02:35:49
Bullet Points Philips Viva Collection HR1615/01 Hand blender:
  • - 16 speeds and turbo
  • - Turbo button
  • - Double action blade
  • - Anti-splash blade guard
  • - Chopper accessory
  • - Soft touch grip and buttons
  • - Detachable stainless steel shaft
  • - 1-l beaker
  • - Powerful 650-W motor
Long product name Philips Viva Collection HR1615/01 Hand blender:

Philips Viva Collection Hand blender

Philips Viva Collection HR1615/01 Hand blender:

Easy blending and chopping at various speeds


Enjoy homemade food and drinks any day
The Philips hand blender combines 650 Watts of power with a double-action blade and multiple speed settings, giving a wonderfully smooth result in seconds. Preparing healthy and delicious homemade food has never been so easy!

Short summary description Philips Viva Collection HR1615/01 Hand blender:

Philips Viva Collection HR1615/01 Hand blender, Immersion blender, 1 L, 1.3 m, 650 W, White, Lavender

Long summary description Philips Viva Collection HR1615/01 Hand blender:

Philips Viva Collection HR1615/01 Hand blender. Bowl capacity: 1 L. Type: Immersion blender, Product colour: White, Lavender, Cord length: 1.3 m. Beaker: 1 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.