Philips logo

Philips HR1600/09R1 mixer Hand mixer 550 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5778
Info modified on:
09 Oct 2024, 20:33:46
Short summary description Philips HR1600/09R1 mixer Hand mixer 550 W White:

Philips HR1600/09R1, Hand mixer, White, Mixing, 1.25 m, Buttons, Plastic, Polypropylene (PP), Rubber

Long summary description Philips HR1600/09R1 mixer Hand mixer 550 W White:

Philips HR1600/09R1. Type: Hand mixer, Product colour: White, Mixer functions: Mixing. Housing material: Plastic, Polypropylene (PP), Rubber, Blade material: Stainless steel. Power: 550 W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.