location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1575/52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1575/52 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103691099
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hand mixer Number of speeds: 5 Bowl capacity: 0.6 L Black, White
  • - Turbo
  • - Housing material: ABS synthetics Blade material: Stainless steel
  • - 550 W
Long product name Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White :
The long product name of Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

550 W, 5 speeds + turbo, 1.2m
More>>>
Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White:
The official description of Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prepare homemade delicacies any day Versatile mixer with accessories
The Philips mixer HR1575/51 with hand blender attachment can confidently handle a large variety of ingredients; make light work of the toughest dough. Fleximix feature reaches each corner of the bowl.

Easy storage
- Cord storage clip
- Beaker with cap stores assorted attachments

Whips and mixes to perfection
- Metal hand blender bar handles more variety of ingredients
- Stainless steel wire beaters and dough hooks

Perfect dough and desserts in minutes
- Powerful motor 550W
- 5 speeds and turbo function

Supersmooth result, no more lumps
- FlexiMix function enables the beaters to reach all corners

Short summary description Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White:
This short summary of the Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1575/52, Hand mixer, Black, White, 1.2 m, 0.6 L, ABS synthetics, Stainless steel

Long summary description Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White:
This is an auto-generated long summary of Philips Viva Collection HR1575/52 mixer Hand mixer 550 W Black, White based on the first three specs of the first five spec groups.

Philips Viva Collection HR1575/52. Type: Hand mixer, Product colour: Black, White, Cord length: 1.2 m. Housing material: ABS synthetics, Blade material: Stainless steel, Bowl material: Plastic. Power: 550 W

Features
Type *
Hand mixer
Product colour *
Black, White
Cord length *
1.2 m
Variable speed *
Yes
Turbo *
Yes
Number of speeds *
5
Detachable stand
No
Bowl capacity *
0.6 L
Material
Housing material
ABS synthetics
Blade material
Stainless steel
Bowl material
Plastic
Power
Power *
550 W
Packaging content
Beaters *
Yes
Dough hooks *
Yes
Bowl included
Yes