location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR1367/00 blender Immersion blender 600 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1367/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1367/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103462248 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips HR1367/00 blender Immersion blender 600 W Blue, White :
The long product name of Philips HR1367/00 blender Immersion blender 600 W Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hand blender 600 Watt food processor accessory
More>>>
Philips HR1367/00 blender Immersion blender 600 W Blue, White:
The official description of Philips HR1367/00 blender Immersion blender 600 W Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy homemade food and drinks any day
More variety with the food processor accesorry

The Philips hand blender combines 600 Watt power with a double-action blade, giving a wonderfully smooth result in seconds. Preparing healthy and delicious homemade food has never been so easy!

A smooth result in seconds
- Double action blade that cuts horizontally and vertically
- Powerful 600 Watt motor
- Extra powerful turbo button for the toughest ingredients

Increased versatility
- Large 1.5L food processor accessory
- Ellipse shape feeding tube quarantees great result

Whips cream, mousse, egg whites and more
- Whisk accessory for whipping cream and mayonnaise

Quick and easy use
- Quick and easy assembly of all accessories
- Easy to clean bowl and it's accessories
- Dishwasher safe accessories

Short summary description Philips HR1367/00 blender Immersion blender 600 W Blue, White:
This short summary of the Philips HR1367/00 blender Immersion blender 600 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HR1367/00, Immersion blender, 600 W, Blue, White

Long summary description Philips HR1367/00 blender Immersion blender 600 W Blue, White:
This is an auto-generated long summary of Philips HR1367/00 blender Immersion blender 600 W Blue, White based on the first three specs of the first five spec groups.

Philips HR1367/00. Type: Immersion blender, Product colour: Blue, White. Beaker: 1 L. Housing material: Rubber, Blade material: Stainless steel, Material jar(s): SAN. Power: 600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Number of speeds *
2
Turbo
Yes
Design
Type *
Immersion blender
Product colour *
Blue, White
Features
Beaker
1 L
Material
Housing material
Rubber
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
600 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Whisk
Yes