Philips logo

Philips Daily Collection HR1364/01 Hand blender

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93235
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips Daily Collection HR1364/01 Hand blender:

Philips Daily Collection HR1364/01 Hand blender, Immersion blender, 1 L, 1.3 m, 500 W, White

Long summary description Philips Daily Collection HR1364/01 Hand blender:

Philips Daily Collection HR1364/01 Hand blender. Type: Immersion blender, Product colour: White, Cord length: 1.3 m. Bowl capacity: 1 L. Blending bowl material: Plastic, Housing material: Plastic, Rubber, Blade material: Stainless steel. Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.