location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1320/53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1320/53 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103620242
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:37
The date of the most recent change of this product data-sheet in Icecat.
Philips HR1320/53 user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersion blender Number of speeds: 16 Black, Transparent, White
  • - Chopper
  • - 650 W
Long product name Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White :
The long product name of Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220-240 V, 50/60 Hz. 650 W, 1.3 m, 1 L
More>>>
Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White:
The official description of Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips hand blender combines 650 Watt power with ProMix Technology and multiple speed settings, giving wonderfull smooth result in seconds. Preparing homemade food has never been so easy!

A smooth result in seconds
- Optimal food flow and blending performance
- Powerful 650 W motor

Manageable Power
- Select the optimal speed for all type of ingredients

Enjoy a variety of recipes
- 1 L beaker with lid
- Chopper to chop herbs, nuts, cheese, chocolate and onions.

Short summary description Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White:
This short summary of the Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HR1320/53, Immersion blender, 1.3 m, 650 W, Black, Transparent, White

Long summary description Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White:
This is an auto-generated long summary of Philips HR1320/53 blender Immersion blender 650 W Black, Transparent, White based on the first three specs of the first five spec groups.

Philips HR1320/53. Type: Immersion blender, Product colour: Black, Transparent, White, Cord length: 1.3 m. Housing material: Polypropylene (PP), Rubber, Blade material: Stainless steel, Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Beaker with lid: 1 L

Performance
Number of speeds *
16
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Chopper
Yes
Design
Removable bowl
No
Type *
Immersion blender
Product colour *
Black, Transparent, White
Cord length
1.3 m
Design
Detachable shaft
Yes
Features
Beaker with lid
1 L
Material
Housing material
Polypropylene (PP), Rubber
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
650 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz