Philips logo

Philips HQ8290CC Rotation shaver Trimmer Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45460
Info modified on:
04 Jul 2024, 13:48:07
Long product name Philips HQ8290CC Rotation shaver Trimmer Black, Silver:

Electric shaver Speed XL, Super Lift & Cut technology, Jet Clean System, LED-display, 50 min/17 days

Philips HQ8290CC Rotation shaver Trimmer Black, Silver:

The three tracks of the Speed-XL shaving heads offer 50% more shaving surface for a fast and close shave.

Fast. Close. Efficient.
- With Jet Clean system

Speed-XL shaving heads for a fast and close shave
The three shaving tracks offer 50% more shaving surface for a fast and close shave.

SmartTouch Contour-following: for a fast and efficient shave
Constantly keeps the 3 shaving heads in close contact with your skin for a fast and efficient shave.

FastRinse with anti-bacterial coating inside
Anti-bacterial coating inside the shaving unit ensures that the shaver is rinsed clean in seconds.

Super Lift & Cut technology
The dual blade system of this electric shaver lifts hairs to cut comfortably below skin level.

Reflex Action system
Automatically adjusts to every curve of your face and neck.

Precision Cutting System
The electric shaver has ultra thin heads with slots to shave the long hairs and holes to shave even the shortest stubble.

Short summary description Philips HQ8290CC Rotation shaver Trimmer Black, Silver:

Philips HQ8290CC, Rotation shaver, Black, Silver, Super Lift & Cut, Metal, Plastic, LED, HQ9

Long summary description Philips HQ8290CC Rotation shaver Trimmer Black, Silver:

Philips HQ8290CC. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Operating time: 50 min, Charging time: 1 h. Quantity per pack: 1 pc(s), Shaver base station functions: Charging, Cleaning. Connectivity technology: Wireless

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.