Philips logo

Philips Speed-XL electric shaver HQ8170/40

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147682
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips Speed-XL electric shaver HQ8170/40:

Philips Speed-XL electric shaver HQ8170/40, Rotation shaver, Black, Grey, Power, AC/Battery, Lithium-Ion (Li-Ion), 100-240 V

Long summary description Philips Speed-XL electric shaver HQ8170/40:

Philips Speed-XL electric shaver HQ8170/40. Shaver system: Rotation shaver, Product colour: Black, Grey, LED indicators: Power. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 100-240 V. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.