Philips 800 series Electric shaver HQ803/16, Rotation shaver, Black, Red, HQ4+, 2 year(s), Battery, AA
Philips 800 series Electric shaver HQ803/16. Shaver system: Rotation shaver, Product colour: Black, Red, Shaving head replacement(s) model: HQ4+. Power source: Battery, Battery type: AA, Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s)