Philips logo

Philips SHAVER Series 3000 HQ7140/16 men's shaver Rotation shaver Trimmer Blue, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122624
Info modified on:
07 Apr 2025, 04:58:04
Short summary description Philips SHAVER Series 3000 HQ7140/16 men's shaver Rotation shaver Trimmer Blue, Grey:

Philips SHAVER Series 3000 HQ7140/16, Rotation shaver, Blue, Grey, Battery full indicator, Charge indicator, HQ8, AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips SHAVER Series 3000 HQ7140/16 men's shaver Rotation shaver Trimmer Blue, Grey:

Philips SHAVER Series 3000 HQ7140/16. Shaver system: Rotation shaver, Product colour: Blue, Grey, Shaving system technologies: Battery full indicator, Charge indicator. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 8 h. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.