Philips logo

Philips SHAVER Series 3000 dry electric shaver HQ6986/16

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96304
Info modified on:
14 Mar 2024, 18:54:31
Bullet Points Philips SHAVER Series 3000 dry electric shaver HQ6986/16:
  • - CloseCut heads Flex & Float
  • - 35+ mins' cordless use/1-hr charge
Long product name Philips SHAVER Series 3000 dry electric shaver HQ6986/16:

35+ min, 100-240 V

Philips SHAVER Series 3000 dry electric shaver HQ6986/16:

CloseCut blades
CloseCut blades are precision-engineered to give you a reliably close shave every time. The durable self-sharpening blades don't wear off to ensure that your shave stays effective and fast

Flex & Float
Automatically adjusts to every curve of your face and neck for a smoother shave

Replacement heads
For maximum performance replace your shaving heads every two years with HQ56

35+ shaving minutes
You'll have 35+ minutes of shaving time that's around 14 shaves after 1 hour of charging. Plug it in for 3 minutes and you'll have enough power for one shave.

Corded and cordless use
Can be used corded and cordless

Battery Light
Charging indicator

Easy grip for optimal handling
This ergonomically designed grip enables easy handling for a comfortable shave

Built to last
All of our shavers come with a 2-year worldwide guarantee and can adapt to any voltage. The long- lasting blades only need to be replaced after 2 years.

Short summary description Philips SHAVER Series 3000 dry electric shaver HQ6986/16:

Philips SHAVER Series 3000 dry electric shaver HQ6986/16, Rotation shaver, Black, Silver, Charging, Battery, 1 h, 100-240 V

Long summary description Philips SHAVER Series 3000 dry electric shaver HQ6986/16:

Philips SHAVER Series 3000 dry electric shaver HQ6986/16. Shaver system: Rotation shaver, Product colour: Black, Silver, LED indicators: Charging. Power source: Battery, Charging time: 1 h, AC input voltage: 100-240 V. Runtime: 30 min

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.