Philips logo

Philips SHAVER Series 3000 HQ6949/16 men's shaver Rotation shaver Trimmer Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61162
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips SHAVER Series 3000 HQ6949/16 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 3000 HQ6949/16, Rotation shaver, Black, Grey, Flex & Float, Lever, HQ56, AC

Long summary description Philips SHAVER Series 3000 HQ6949/16 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 3000 HQ6949/16. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving system technologies: Flex & Float. Power source: AC, AC input voltage: 100-240 V. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.