location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HQ6902/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HQ6902/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103635208
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HQ6902/16 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Flex & Float Black, Blue
  • - Number of shaver heads/blades: 3
  • - AC
Warranty: 2 Years
Long product name Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue :
The long product name of Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flex & Float, Easy grip, 100-240 V
More>>>
Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue:
The official description of Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CloseCut blades
CloseCut blades are precision-engineered to give you a reliably close shave every time. The durable self-sharpening blades don't wear off to ensure that your shave stays effective and fast

Flex & Float
Automatically adjusts to every curve of your face and neck for a smoother shave

Corded use
Corded operation for a reliable shave that you can always count on.

Easy grip for optimal handling
This ergonomically designed grip enables easy handling for a comfortable shave.

Built to last
All of our shavers come with a 2-year worldwide guarantee and can adapt to any voltage. The long-
lasting blades only need to be replaced after 2 years

Short summary description Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue:
This short summary of the Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 3000 HQ6902/16, Rotation shaver, Black, Blue, Flex & Float, Lever, AC, 100-240 V

Long summary description Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue:
This is an auto-generated long summary of Philips SHAVER Series 3000 HQ6902/16 men's shaver Rotation shaver Black, Blue based on the first three specs of the first five spec groups.

Philips SHAVER Series 3000 HQ6902/16. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: Flex & Float. Power source: AC, AC input voltage: 100-240 V. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Shaving system technologies
Flex & Float
Product colour *
Black, Blue
Control type
Lever
Number of shaver heads/blades *
3
Power
Power source *
AC
AC input voltage
100-240 V
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protection cap
Yes
Manual
Yes
Protective caps
Yes