Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HP8270/01 1900W Gold,White hair dryer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8270/01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8270/01
Category
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8092
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 06 Apr 2018 00:55:14
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips HP8270/01 1900W Gold,White hair dryer :
The short editorial description of Philips HP8270/01 1900W Gold,White hair dryer

110 V, 1900W, ActiveCare, 2.5 m
More>>>
Philips HP8270/01 1900W Gold,White hair dryer:
The official marketing text of Philips HP8270/01 1900W Gold,White hair dryer as supplied by the manufacturer

The Philips ActiveCare hairdryer is equipped with the unique TempPrecision™ Sensor, that measures the temperature of the hair and automatically switches down the temperature, once the hair is dry. The healthy moisture stays within the hair.

Less Hair Damage
- More Care with ion conditioning for shiny, frizz-free hair
- More Care with ceramic elements, providing far infrared heat
- 100% protection from overheated hair with TemPrecision

Beautifully styled hair
- 1900W for beautiful results
- Cool Shot sets your style
- Perfect styling results with a slim styling nozzle
- Volume diffuser enhances volume, for curls and bouncy styles

Easy to use
- Six flexible speed and temperature settings for full control
- Avoid hair trapping with the removable filter.

Short summary description Philips HP8270/01 1900W Gold,White hair dryer:
This short summary of the Philips HP8270/01 1900W Gold,White hair dryer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HP8270/01, Gold, White, 2.5 m, Hanging loop, DC, 1900 W, 1900 W

Long summary description Philips HP8270/01 1900W Gold,White hair dryer:
This is an auto-generated long summary of Philips HP8270/01 1900W Gold,White hair dryer based on the first three specs of the first five spec groups.

Philips HP8270/01. Colour of product: Gold, White, Cord length: 2.5 m, Hanging type: Hanging loop. Power: 1900 W. Package type: Box

Features
Cool shot function *
Cool shot is a function of a hair dryer which turns off the heater and blows room temperature air while the button is pressed. This function is useful in helping to maintain the hairstyle by setting it.
Yes
Ionic function *
Ionic function is a feature of a hair/climatic appliances to reduce the amount of static electricity build-up in the hair/air.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Gold, White
Number of speeds *
The different speeds that the device can operate at.
6
Number of heating levels *
The different levels at which the device can heat e.g. low/medium/high.
6
Hangable
Yes
Cord length
The distance from one end of the cord (cable) to the other.
2.5 m
Hanging type
Hanging loop
Motor type
The category of motor e.g.electric, hydraulic.
DC
Ion conditioning
Ion (or ionic) conditioning neutralizes the positive ions found on hair and changes them into negative ions. These negative ions make the hair look healthier and give an individual the appearance of having smoother, silkier, and flatter hair. In addition to making the hair look healthier, an ionic hair straightener can also refresh the hair. Negative ions can remove dirt and bacteria, and even deodorize the hair by removing odors.
Yes
Features
Ceramic heating system
Ceramic heaters are space heaters that generate heat by passing electricity through heating wires embedded in ceramic plates. The plates heat aluminium baffles, and a fan blowing across the baffles heats the air. Ceramic heaters are usually portable and typically used for heating a room or small office, and are similar to metal-coil fan heaters.
Yes
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1900 W
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1900 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
110
Packaging content
Concentrator nozzle *
A nozzle used to concentrate the flow of something from/to the product.
Yes
Diffuser nozzle *
Nozzles (cylindrical or round spouts) used in a diffusing device, such as an air diffuser used in a heating system for a home/office.
Yes
Number of nozzles
1
Package type
The type of product package e.g. box.
Box
X