Philips logo

Philips ThermoProtect HP8230/55 hair dryer 2100 W Black, Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85113
Info modified on:
14 Mar 2024, 18:58:57
Warranty:
2 year
Long product name Philips ThermoProtect HP8230/55 hair dryer 2100 W Black, Purple:

2100 W, ABS, ThermoProtect, DC, 220 V, 1.8 m

Philips ThermoProtect HP8230/55 hair dryer 2100 W Black, Purple:

Fast dry at a lower temperature with ThermoProtect
with 14mm styling nozzle.

Protect your hair while still enjoying fast drying results. Choose from multiple speed and temperature settings to get the blow dry you want or select ThermoProtect for fast drying at a constant caring temperature.

Beautifully styled hair
- Professional 2100W for perfect salon results
- Cool Shot sets your style
- Perfect styling results with a slim styling nozzle
- Six flexible speed and temperature settings for full control

Less Hair Damage
- ThermoProtect temperature setting

Easy to use
- Easy storage hook for convenient storage
- 1.8 m power cord
- Removeable air flow filter makes cleaning quick and easy

Short summary description Philips ThermoProtect HP8230/55 hair dryer 2100 W Black, Purple:

Philips ThermoProtect HP8230/55, DC, Black, Purple, Hanging loop, 1.8 m, 2100 W, 220 V

Long summary description Philips ThermoProtect HP8230/55 hair dryer 2100 W Black, Purple:

Philips ThermoProtect HP8230/55. Motor type: DC. Product colour: Black, Purple, Hanging type: Hanging loop, Cord length: 1.8 m. Power: 2100 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Depth: 100 mm, Height: 310 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.