location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Trio Smooth set. Bonus edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6550/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6550/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010370878 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 tweezers
  • - Wet & Dry
  • - Washable
  • - Purple, White
Long product name Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White :
The long product name of Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3V, 5W, 3200ppm, 2xAA, 4000RPM
More>>>
Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White:
The official description of Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficient root hair removal

Our epilators have uniquely designed precision discs that catch even the shortest hairs (0.5mm). That's hairs 4 x shorter than with wax, for up to 4 weeks of hair-free skin.

Epilator for legs & arms

The Satinelle epilator has a large head for fast epilation on legs and arms. Its rounded shape fits
perfectly into your hand for comfortable hair removal.

Cordless mini epilator

The mini epilator has a narrow head specifically designed to catch hairs in hard to reach areas without pulling skin. It's battery operated for maximum convenience.

Precise face tweezer solution

The set comes with matching tweezers ideal for removing hairs on face (upper lip, jaws) or for
shaping eyebrows.

Easy cleaning

A cleaning brush is included to remove loose hairs from epilator discs. Washable epilation heads ensure hyigene.

Short summary description Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White:
This short summary of the Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Trio Smooth set. Bonus edition HP6550/00, Purple, White, 8 tweezers, 4000 RPM, 21 discs, 50 Hz, AA

Long summary description Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White:
This is an auto-generated long summary of Philips Trio Smooth set. Bonus edition HP6550/00 epilator 8 tweezers Purple, White based on the first three specs of the first five spec groups.

Philips Trio Smooth set. Bonus edition HP6550/00. Product colour: Purple, White, Number of tweezers: 8 tweezers, Rotational speed: 4000 RPM. AC input frequency: 50 Hz, Battery type: AA, Power: 5 W

Features
Number of tweezers *
8 tweezers
Washable *
Yes
Product colour *
Purple, White
Wet & Dry *
Yes
Rotational speed
4000 RPM
Number of catching points
20
Number of discs
21 discs
Power
AC input frequency
50 Hz
Battery type
AA
Number of batteries supported
2
Power
5 W
AC adapter output voltage
13 V
Country Distributor
Deutschland 1 distributor(s)