Philips logo

Philips Satinelle HP6482/00 Epilator

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101017
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Satinelle HP6482/00 Epilator:

Philips Satinelle HP6482/00 Epilator, Pink, White, 2700 RPM, 13 discs, AC, 100 - 240 V, 6 W

Long summary description Philips Satinelle HP6482/00 Epilator:

Philips Satinelle HP6482/00 Epilator. Product colour: Pink, White, Rotational speed: 2700 RPM, Number of discs: 13 discs. Power source: AC, AC input voltage: 100 - 240 V, Power: 6 W. Country of origin: Slovenia. Products per pallet (EU): 192 pc(s), Pallet weight (EU): 145.7 kg, Products per pallet (UK): 240 pc(s). A-box dimensions (LxWxH): 248 x 595 x 180 mm, F-box dimensions: 235 x 174 x 95 mm, F-box weight: 634 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.