Philips logo

Philips HP6409/22 Epilator

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57650
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HP6409/22 Epilator:

Philips HP6409/22 Epilator, Purple, White, 20 tweezers, 2200 RPM, 21 discs, DC, AC

Long summary description Philips HP6409/22 Epilator:

Philips HP6409/22 Epilator. Product colour: Purple, White, Number of tweezers: 20 tweezers, Rotational speed: 2200 RPM. Power source: AC, AC input voltage: 110 - 120 V, Power: 3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.